web counter

Linear Technology/Analog Devices DC2130AFOR EMI TESTING PURPOSES OF DC/D

Linear Technology/Analog Devices DC2130A Reference Design 1
Linear Technology/Analog Devices DC2130A Reference Design 1
Linear Technology/Analog Devices DC2130A Reference Design 1
Linear Technology/Analog Devices DC2130A Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Computers and PeripheralsCable ModemHigh-Definition TV

ECAD Model:

Description

The Analog Devices DC2130A-A Demo Board is a powerful tool for testing and evaluating the performance of LTC6431 Dual LISN, -10dB and +30dB Amplifier, 5 uH, 10A, 60V. It is equipped with a spectrum analyzer, computers and peripherals, allowing users to accurately measure and analyze the performance of the device. The board also features a wide range of test and measurement capabilities, including frequency response, harmonic distortion, and power supply noise. With its comprehensive set of features, the DC2130A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC6431 Dual LISN, -10dB and +30dB Amplifier, 5 uH, 10A, 60V.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining