web counter

Linear Technology/Analog Devices DC2158ADEMO BOARD FOR LTC5596

Linear Technology/Analog Devices DC2158A Reference Design 2
Linear Technology/Analog Devices DC2158A Reference Design 1
Linear Technology/Analog Devices DC2158A Reference Design 2
Linear Technology/Analog Devices DC2158A Reference Design 1
Linear Technology/Analog Devices DC2158A Reference Design 1
Linear Technology/Analog Devices DC2158A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomWiMAX/Wireless BroadbandTest and MeasurementMicrowave point-to-pointMilitary Radios

ECAD Model:

Description

The Analog Devices DC2158A-A, DC2158A, Demo Board is a powerful and versatile tool for measuring and analyzing RF power levels in communications and telecom applications. It is based on the LTC5596 100MHz to 40GHz RMS Power Detector, which is capable of detecting and measuring power levels from -50dBm to +20dBm. The board features a wide range of features, including a built-in display, adjustable gain and offset, and a USB interface for easy connection to a PC. It also includes a variety of test points and connectors for connecting to external test equipment. The board is ideal for use in a variety of applications, including wireless communications, satellite communications, and radar systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    100MHz~40GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining