web counter

Linear Technology/Analog Devices DC2214ADEDICATED THERMISTOR BOARD

Linear Technology/Analog Devices DC2214A Reference Design 5
Linear Technology/Analog Devices DC2214A Reference Design 1
Linear Technology/Analog Devices DC2214A Reference Design 2
Linear Technology/Analog Devices DC2214A Reference Design 3
Linear Technology/Analog Devices DC2214A Reference Design 4
Linear Technology/Analog Devices DC2214A Reference Design 5
Linear Technology/Analog Devices DC2214A Reference Design 1
Linear Technology/Analog Devices DC2214A Reference Design 1
Linear Technology/Analog Devices DC2214A Reference Design 2
Linear Technology/Analog Devices DC2214A Reference Design 3
Linear Technology/Analog Devices DC2214A Reference Design 4
Linear Technology/Analog Devices DC2214A Reference Design 5

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Instrumentation and MeasurementThermocoupleMeasurement InstrumentsOutdoor Temperature Sensor

ECAD Model:

Description

The Analog Devices DC2214A-A Demonstration Board is a versatile instrumentation and measurement platform that utilizes the LTC2983 thermocouple temperature and humidity sensor. This board is designed to provide a comprehensive demonstration of the capabilities of the LTC2983, allowing users to quickly and easily evaluate the performance of the sensor. The board features a variety of connectors and ports, including a USB port, a thermocouple connector, and a humidity sensor connector. The board also includes a graphical user interface (GUI) that allows users to easily configure the sensor and view the data it collects. The DC2214A-A is an ideal tool for engineers and researchers who need to quickly and accurately measure temperature and humidity in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2983
  • Accessory Type
    Sensor Board
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining