web counter

Linear Technology/Analog Devices DC2220ADEMO BOARD FOR LTC3643

Linear Technology/Analog Devices DC2220A Reference Design 2
Linear Technology/Analog Devices DC2220A Reference Design 1
Linear Technology/Analog Devices DC2220A Reference Design 2
Linear Technology/Analog Devices DC2220A Reference Design 1
Linear Technology/Analog Devices DC2220A Reference Design 1
Linear Technology/Analog Devices DC2220A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

EnergyEnergy Storage

ECAD Model:

Description

The Analog Devices DC2220A-A, DC2220A Demo Board for LTC3643 2A Bidirectional, 40V Boost Charger/Buck Back-Up Power Regulator is a versatile and powerful power management solution. It features a wide input voltage range of 3V to 17V (Boost) and a regulated output voltage of 5V @ 2A/3A/4A (Buck). The board is designed to provide efficient energy harvesting from a variety of sources, such as solar, wind, and other renewable energy sources. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is ideal for applications such as battery charging, backup power, and energy harvesting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Utilized IC / Part
    LTC3643
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining