web counter

Linear Technology/Analog Devices DC2321ADUST ENERGY HARVESTING DEMO BOAR

Linear Technology/Analog Devices DC2321A Reference Design 1
Linear Technology/Analog Devices DC2321A Reference Design 1
Linear Technology/Analog Devices DC2321A Reference Design 1
Linear Technology/Analog Devices DC2321A Reference Design 1

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

EnergyEnergy harvesting

ECAD Model:

Description

The Analog Devices DC2321A-A, DC2321A, Dust Energy Harvesting Application Demo Board with E-Ink Display, Energy Harvesting PMIC is a demonstration board designed to showcase the capabilities of Analog Devices’ energy harvesting technology. The board features an E-Ink display, a DC2321A energy harvesting PMIC, and a dust energy harvesting module. The board is designed to demonstrate the ability to harvest energy from a variety of sources, including solar, thermal, and vibration. The board also features a low-power microcontroller, allowing for the development of energy harvesting applications. The board is ideal for use in a variety of applications, including IoT, wearables, and medical devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA64T-I/OT - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOT-23, 5 Pin(s)6000RFQ