web counter

Linear Technology/Analog Devices DC2364ADEMO BOARD FOR LTC2873

Linear Technology/Analog Devices DC2364A Reference Design 3
Linear Technology/Analog Devices DC2364A Reference Design 1
Linear Technology/Analog Devices DC2364A Reference Design 2
Linear Technology/Analog Devices DC2364A Reference Design 3
Linear Technology/Analog Devices DC2364A Reference Design 1
Linear Technology/Analog Devices DC2364A Reference Design 1
Linear Technology/Analog Devices DC2364A Reference Design 2
Linear Technology/Analog Devices DC2364A Reference Design 3

Applications:

Interface >

RS-232 Interface

End Products:

SecurityIndustrial ActuatorAlarm SystemSystem Monitoring and ControlIndustrial Sensor

ECAD Model:

Description

The Analog Devices DC2364A-A, DC2364A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2873 Single Bus RS232/RS485 Multiprotocol Transceiver with Integrated Termination, Security, and Isolation. This demo board features a wide range of features, including a full-featured RS232/RS485 transceiver, integrated termination, security, and isolation, as well as a variety of connectors and jumpers for easy connection to other devices. The board also includes a USB-to-serial converter, allowing for easy connection to a PC for programming and debugging. The board is designed to be used with the LTC2873, and is an ideal platform for evaluating the performance of the device.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-232, RS-485
  • Utilized IC / Part
    LTC2873
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-611982RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-510000RFQ