web counter

Linear Technology/Analog Devices DC2430ALINDUINO SPI 1:8 EXPANDER SHIELD

Linear Technology/Analog Devices DC2430A Reference Design 3
Linear Technology/Analog Devices DC2430A Reference Design 1
Linear Technology/Analog Devices DC2430A Reference Design 2
Linear Technology/Analog Devices DC2430A Reference Design 3
Linear Technology/Analog Devices DC2430A Reference Design 1
Linear Technology/Analog Devices DC2430A Reference Design 1
Linear Technology/Analog Devices DC2430A Reference Design 2
Linear Technology/Analog Devices DC2430A Reference Design 3

Applications:

Interface >

SPI interface

End Products:

Communications and TelecomClock Management and Distribution

ECAD Model:

Description

The Analog Devices DC2430A-A, DC2430A, Linduino SPI 1:8 Expander Demonstration Board with DC2026, Communications and Telecom Board is a powerful and versatile development platform for prototyping and testing communications and telecom applications. It features a DC2430A-A, DC2430A, Linduino SPI 1:8 Expander Demonstration Board with DC2026, which provides a wide range of communication and telecom features, including a high-speed SPI interface, 8-bit digital I/O, and a variety of analog and digital signal conditioning and control functions. The board also includes a DC2026 Communications and Telecom Board, which provides a comprehensive set of communication and telecom features, including a variety of analog and digital signal conditioning and control functions, as well as a wide range of communication and telecom protocols. The board is designed to be used with a variety of microcontrollers, including the Arduino, Raspberry Pi, and BeagleBone. The board is also compatible with a variety of development tools, including the Arduino IDE, the Raspberry Pi IDE, and the BeagleBone IDE.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Extension Board
  • Utilized IC / Part
    LTC6951
  • Contents
    Board(s)
  • Platform
    Linduino One
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp Current Sense Amp Single 60V Automotive 5-Pin TSOT-23 T/R0RFQ
Analog Devices, Inc.4120RFQ