web counter

Linear Technology/Analog Devices DC2442ALTC4282 DEMO BOARD 200A HOT SWAP

Linear Technology/Analog Devices DC2442A Reference Design 4
Linear Technology/Analog Devices DC2442A Reference Design 1
Linear Technology/Analog Devices DC2442A Reference Design 2
Linear Technology/Analog Devices DC2442A Reference Design 3
Linear Technology/Analog Devices DC2442A Reference Design 4
Linear Technology/Analog Devices DC2442A Reference Design 1
Linear Technology/Analog Devices DC2442A Reference Design 1
Linear Technology/Analog Devices DC2442A Reference Design 2
Linear Technology/Analog Devices DC2442A Reference Design 3
Linear Technology/Analog Devices DC2442A Reference Design 4

Applications:

Power Management >

Hot-Swap Controller

End Products:

Medical and HealthcareTelemetry

ECAD Model:

Description

The Analog Devices DC2442A-A, DC2442A Demo Board is a versatile platform for evaluating the performance of the LTC4282 200A Hot Swap Controller with Telemetry. This board is designed for medical and healthcare applications, and features a wide range of features to help ensure reliable and safe operation. It includes a high-side current sense amplifier, a low-side current sense amplifier, a voltage sense amplifier, and a temperature sense amplifier. The board also includes a power supply, a power switch, and a power-on reset circuit. The board is capable of monitoring and controlling the current, voltage, and temperature of the system, and can be used to protect against over-current, over-voltage, and over-temperature conditions. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4282
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Overvoltage, Undervoltage Protection
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining