web counter

Linear Technology/Analog Devices DC2443ADEMO BOARD FOR LT6375 HIGH VCM D

Linear Technology/Analog Devices DC2443A Reference Design 4
Linear Technology/Analog Devices DC2443A Reference Design 1
Linear Technology/Analog Devices DC2443A Reference Design 2
Linear Technology/Analog Devices DC2443A Reference Design 3
Linear Technology/Analog Devices DC2443A Reference Design 4
Linear Technology/Analog Devices DC2443A Reference Design 1
Linear Technology/Analog Devices DC2443A Reference Design 1
Linear Technology/Analog Devices DC2443A Reference Design 2
Linear Technology/Analog Devices DC2443A Reference Design 3
Linear Technology/Analog Devices DC2443A Reference Design 4

Applications:

Amplifiers and Comparators >

Difference Amplifier

End Products:

Instrumentation and MeasurementData Acquisition SystemLevel Translation SystemCurrent Sensing

ECAD Model:

Description

The Analog Devices DC2443A-A, DC2443A, Demo Board is a versatile and configurable high voltage amplifier designed for instrumentation and measurement applications. It is based on the LT6375, a high voltage amplifier from Analog Devices. The board features a wide range of adjustable parameters, including gain, output voltage, and current limit. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power supplies, including AC, DC, and battery sources. It is also compatible with a variety of signal sources, including thermocouples, RTDs, and strain gauges. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT6375
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    2.4V/μs
  • Amplifier Type
    Difference
  • Voltage - Supply, Single/Dual (±)
    3.3V~50V ±1.65V~25V
  • Utilized IC / Part
    LT6375
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    300kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    350μA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining