web counter

Linear Technology/Analog Devices DC2566ADEMO BOARD FOR LTC5553

Linear Technology/Analog Devices DC2566A Reference Design 4
Linear Technology/Analog Devices DC2566A Reference Design 1
Linear Technology/Analog Devices DC2566A Reference Design 2
Linear Technology/Analog Devices DC2566A Reference Design 3
Linear Technology/Analog Devices DC2566A Reference Design 4
Linear Technology/Analog Devices DC2566A Reference Design 1
Linear Technology/Analog Devices DC2566A Reference Design 1
Linear Technology/Analog Devices DC2566A Reference Design 2
Linear Technology/Analog Devices DC2566A Reference Design 3
Linear Technology/Analog Devices DC2566A Reference Design 4

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomUp/Down Converters

ECAD Model:

Description

The Analog Devices DC2566A-A, DC2566A Demo Board is a versatile platform for testing and evaluating the performance of the LTC5553 3 to 20GHz Passive Bidirectional Mixer. This board is designed to provide a comprehensive evaluation of the mixer's performance in communications and telecom applications. It features a wide range of test points and connectors, allowing users to easily measure the mixer's performance in various scenarios. The board also includes a power supply, a signal generator, and a spectrum analyzer, making it an ideal tool for testing and evaluating the mixer's performance. With its comprehensive features and easy-to-use design, the DC2566A-A, DC2566A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5553 3 to 20GHz Passive Bidirectional Mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    3GHz~20GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining