web counter

Linear Technology/Analog Devices DC2620A-ALTC7106EDDB DEMO BOARD 7-BIT IDA

Linear Technology/Analog Devices DC2620A-A Reference Design 1
Linear Technology/Analog Devices DC2620A-A Reference Design 1
Linear Technology/Analog Devices DC2620A-A Reference Design 1
Linear Technology/Analog Devices DC2620A-A Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialTelecom SystemSystem Power RailIndustrial Applications

ECAD Model:

Description

The Analog Devices DC2620A-A Demo Board is a powerful tool for industrial automation applications. It features the LTC7106EDDB 7-Bit Current DAC with Digital PMBus Interface, which provides precise control of current output for a wide range of industrial automation applications. The board is designed to be used with a variety of industrial automation systems, including PLCs, motion controllers, and other automation systems. The board is also compatible with a variety of communication protocols, including CAN, RS-485, and Ethernet. The board is easy to use and provides a reliable and accurate current output for industrial automation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Current DAC
  • Utilized IC / Part
    LTC7106
  • Supplied Contents
    Board(s)
  • Embedded
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY