web counter

Linear Technology/Analog Devices DC2623ADEMO BOARD FOR LTC6404-1 + AD800

Linear Technology/Analog Devices DC2623A Reference Design 3
Linear Technology/Analog Devices DC2623A Reference Design 1
Linear Technology/Analog Devices DC2623A Reference Design 2
Linear Technology/Analog Devices DC2623A Reference Design 3
Linear Technology/Analog Devices DC2623A Reference Design 1
Linear Technology/Analog Devices DC2623A Reference Design 1
Linear Technology/Analog Devices DC2623A Reference Design 2
Linear Technology/Analog Devices DC2623A Reference Design 3

Applications:

Signal Conditioning >

ADC Driver

End Products:

Instrumentation and MeasurementSignal Processing

ECAD Model:

Description

The Analog Devices DC2623A-A, DC2623A, Demo Board for LTC6404-1 + AD8002 ADC Driver Board is a low distortion ADC driver for the LTC2387 family of devices. It is designed to provide high-performance, low-distortion signal conditioning for input frequencies greater than 1MHz. This board is ideal for instrumentation and measurement applications, providing a reliable and accurate signal path for data acquisition. It features a wide range of features, including adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a built-in power supply and a USB interface for easy connection to a PC. This board is a great choice for any application requiring high-precision signal conditioning.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    450V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Utilized IC / Part
    LTC6404-1
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    65mA
  • -3db Bandwidth
    600MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    27.8mA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ