web counter

Linear Technology/Analog Devices DC2692A-ALTC2662-16 DEMO BOARD - 16-BIT 5

Linear Technology/Analog Devices DC2692A-A Reference Design 3
Linear Technology/Analog Devices DC2692A-A Reference Design 1
Linear Technology/Analog Devices DC2692A-A Reference Design 2
Linear Technology/Analog Devices DC2692A-A Reference Design 3
Linear Technology/Analog Devices DC2692A-A Reference Design 1
Linear Technology/Analog Devices DC2692A-A Reference Design 1
Linear Technology/Analog Devices DC2692A-A Reference Design 2
Linear Technology/Analog Devices DC2692A-A Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Power ManagementResistive HeatersSolenoid DriveTunable LasersOptical AmplifiersCurrent Mode Biasing

ECAD Model:

Description

The Analog Devices DC2692A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2662-16 5-Channel, 16-Bit, 300mA, SoftSpan Current Source DAC. This board is designed to provide a complete power management solution for a wide range of applications. It features a wide range of features, including a high-efficiency switching regulator, adjustable current source, and adjustable voltage source. The board also includes a variety of connectors and test points for easy connection to external components. The board is designed to be used with the LTC2662-16 DAC, allowing users to quickly and easily evaluate the performance of the device. The board is also designed to be used with a variety of other Analog Devices products, making it a great choice for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    SoftSpan™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2662-16
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Number of DAC Channels
    5
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ