web counter

Linear Technology/Analog Devices DC2837A-ALOW SUPPLY VOLTAGE LTC2063 ZERO

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementOp-Amp Supply

ECAD Model:

Description

The Analog Devices DC2837A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2063 2uA Supply Current, Low IB, Zero-Drift Operational Amplifier, Power Management IC. This demo board features a wide range of features, including a wide input voltage range, low power consumption, and high accuracy. It also includes a wide range of power management features, such as adjustable output voltage, adjustable current limit, and adjustable power-on reset. The board also includes a variety of test points and connectors for easy evaluation and testing. This demo board is an ideal tool for evaluating the performance of the LTC2063 IC and is perfect for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    0.0035V/μs
  • Amplifier Type
    Zero-Drift
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.25V
  • Utilized IC / Part
    LTC2063
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    51mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.4μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining