web counter

Linear Technology/Analog Devices DC2870AEVAL-LTC5596ARDZ BOARD - ARDUINO

Linear Technology/Analog Devices DC2870A Reference Design 2
Linear Technology/Analog Devices DC2870A Reference Design 1
Linear Technology/Analog Devices DC2870A Reference Design 2
Linear Technology/Analog Devices DC2870A Reference Design 1
Linear Technology/Analog Devices DC2870A Reference Design 1
Linear Technology/Analog Devices DC2870A Reference Design 2

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Instrumentation and MeasurementRMS Measurements

ECAD Model:

Description

The Analog Devices DC2870A-A, DC2870A Demo Board Using LTC5596 Linduino Shield 100MHz to 40GHz RMS Power Detector, Instrumentation and Measurement is a powerful and versatile tool for measuring and analyzing RF power levels. It is designed to provide accurate and reliable measurements of RF power levels from 100MHz to 40GHz. The board features a high-performance LTC5596 Linduino Shield, which is capable of measuring RMS power levels with a resolution of 0.1dB. The board also includes a wide range of instrumentation and measurement features, such as a built-in oscilloscope, spectrum analyzer, and a power meter. Additionally, the board is equipped with a USB port for easy connection to a PC or laptop. This demo board is an ideal solution for engineers and technicians who need to measure and analyze RF power levels in a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nidec Copal ElectronicsSWITCH SLIDE DP3T 200MA 12V1213BUY
ON SemiconductorIC LOGIC GATE UHS 2-INP SC70-611452RFQ
Nidec Copal ElectronicsSWITCH SLIDE DPDT 200MA 12V2996BUY
Linear Technology/Analog DevicesIC INTERFACE SPECIALIZED 16DFN114RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ