web counter

Linear Technology/Analog Devices DC336ABOARD EVAL FOR LTC3200ES6

Linear Technology/Analog Devices DC336A Reference Design 2
Linear Technology/Analog Devices DC336A Reference Design 1
Linear Technology/Analog Devices DC336A Reference Design 2
Linear Technology/Analog Devices DC336A Reference Design 1
Linear Technology/Analog Devices DC336A Reference Design 1
Linear Technology/Analog Devices DC336A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

LightingWLED Backlighting

ECAD Model:

Description

The Analog Devices DC336A-A Demonstration Board is a white LED driver using the LTC3200 low noise, constant frequency, inductorless DC/DC converter lighting solution. This board is designed to demonstrate the performance of the LTC3200 in driving white LEDs from a single-cell Li-Ion battery. The board features a wide input voltage range of 2.7V to 5.5V, and can drive up to four white LEDs in series with a maximum output current of 20mA. The board also features a low quiescent current of only 1.5mA, and a low noise output voltage ripple of less than 10mV. The board is designed to be used with the LTC3200 evaluation module, and is ideal for applications such as portable lighting, automotive lighting, and general illumination.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3200
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTC3200-5
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology6953RFQ