web counter

Linear Technology/Analog Devices DC503ABOARD DEMO FOR LT5512EUF

Linear Technology/Analog Devices DC503A Reference Design 1
Linear Technology/Analog Devices DC503A Reference Design 1
Linear Technology/Analog Devices DC503A Reference Design 1
Linear Technology/Analog Devices DC503A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsCATV/MATV Cable

ECAD Model:

Description

The Analog Devices DC503A-A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LT5512EUF High Signal Level, Down-Converting Mixer for CATV applications. This board is designed to provide a wide IF output for consumer electronics applications. It features a wide range of features, including a low noise amplifier, a high dynamic range mixer, and a wideband IF output. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be used with a variety of CATV systems, allowing for a wide range of testing and evaluation scenarios. The DC503A-A Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LT5512EUF High Signal Level, Down-Converting Mixer for CATV applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1.23GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Abracon LLCCRYSTAL 4.0000MHZ 18PF SMD16350BUY