web counter

Linear Technology/Analog Devices DC540A-BEVAL BOARD FOR LTC1608

Linear Technology/Analog Devices DC540A-B Reference Design 2
Linear Technology/Analog Devices DC540A-B Reference Design 1
Linear Technology/Analog Devices DC540A-B Reference Design 2
Linear Technology/Analog Devices DC540A-B Reference Design 1
Linear Technology/Analog Devices DC540A-B Reference Design 1
Linear Technology/Analog Devices DC540A-B Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomImaging DeviceCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC540A-B Demo Board is a general purpose data acquisition board designed for use with the LTC1608CG. It is capable of sampling up to 500ksps and is ideal for communications and telecom applications. The board features a wide range of analog and digital I/O, including 16 analog inputs, 8 analog outputs, 8 digital inputs, and 8 digital outputs. It also includes a USB interface for easy connection to a PC. The board is powered by a single 5V supply and is designed to be used with the LTC1608CG. The board is a great tool for prototyping and testing communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC1608
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    ±2.5V
  • Power (Typ) @ Conditions
    270mW @ 500kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ToshibaInverter 1-Element CMOS Automotive 5-Pin USV T/R2104RFQ
ON SemiconductorFlip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R15000RFQ
Toshiba Semiconductor and StorageInverter 1-Element CMOS 5-Pin SSOP28045BUY
Analog Devices, Inc.IC OPAMP GP 90MHZ 8SO0RFQ