web counter

Linear Technology/Analog Devices DC688ABOARD EVAL FOR LT1942EUF

Linear Technology/Analog Devices DC688A Reference Design 2
Linear Technology/Analog Devices DC688A Reference Design 1
Linear Technology/Analog Devices DC688A Reference Design 2
Linear Technology/Analog Devices DC688A Reference Design 1
Linear Technology/Analog Devices DC688A Reference Design 1
Linear Technology/Analog Devices DC688A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsLCD TFT Display

ECAD Model:

Description

The Analog Devices DC688A-A, LT1942EUF Demo Board is a quad converter for TFT supply and LED driver. It is designed to operate with a voltage input of 3V-4.5V and provides an output voltage of 10V/2mA when on and -10V/2mA when off. It also requires an AVdd of 5V/40mA for operation. This demo board is ideal for consumer electronics applications, providing a reliable and efficient power supply solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT1942
  • Supplied Contents
    Board(s)
  • Outputs and Type
    2, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.TRANS RF NPN 2.8V 70MA DFP442000BUY