web counter

Linear Technology/Analog Devices DC819ALT1990CS8/LT1991CMS/LT1995CMS -

Linear Technology/Analog Devices DC819A Reference Design 1
Linear Technology/Analog Devices DC819A Reference Design 1
Linear Technology/Analog Devices DC819A Reference Design 1
Linear Technology/Analog Devices DC819A Reference Design 1

Applications:

Amplifiers and Comparators >

Difference Amplifier

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Analog Devices DC819A-A, DC819, Demo Board for LT1990CS8 Configurable Gain Amplifier is a versatile and powerful tool for evaluating the performance of the LT1990CS8 amplifier. It is designed to operate with a supply voltage range of +2.5V to +15V and -2.5V to -15V, and is rated for use in industrial temperature ranges. The board features a wide range of gain settings, allowing users to easily adjust the gain of the amplifier to suit their application. Additionally, the board includes a variety of test points and connectors, making it easy to connect to external test equipment. The DC819A-A is an ideal tool for evaluating the performance of the LT1990CS8 amplifier in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Programmable Gain
  • Voltage - Supply, Single/Dual (±)
    ±2.5V~15V
  • Utilized IC / Part
    LT1990, LT1991, LT1995
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining