Linear Technology/Analog Devices DC961BDEMO BOARD FOR LT1994
Description
The Analog Devices DC961B-B Demo Board is a versatile platform for evaluating the performance of the LT1994 Low Noise, Low Distortion, Fully Differential Amplifier/Driver. This board is designed to provide a comprehensive evaluation of the LT1994’s performance in communications and telecom applications. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. The board also includes a power supply, allowing for easy evaluation of the LT1994’s performance over a wide range of supply voltages. The DC961B-B Demo Board is an ideal platform for evaluating the performance of the LT1994 in communications and telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Base Part NumberLT1994
- Output TypeDifferential, Rail-to-Rail
- Slew Rate65V/μs
- Amplifier TypeDifferential
- Voltage - Supply, Single/Dual (±)2.375V~12.6V ±1.188V~6.3V
- Utilized IC / PartLT1994
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)14.8mA
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 17 | RFQ |


Product
Brand
Articles
Tools