web counter

Linear Technology/Analog Devices DC976ABOARD DEMO FOR LT3476EUHF

Linear Technology/Analog Devices DC976A Reference Design 3
Linear Technology/Analog Devices DC976A Reference Design 1
Linear Technology/Analog Devices DC976A Reference Design 2
Linear Technology/Analog Devices DC976A Reference Design 3
Linear Technology/Analog Devices DC976A Reference Design 1
Linear Technology/Analog Devices DC976A Reference Design 1
Linear Technology/Analog Devices DC976A Reference Design 2
Linear Technology/Analog Devices DC976A Reference Design 3

Applications:

Lighting >

High Powered LED Driver

End Products:

Consumer ElectronicsPortablePersonal Digital AssistantCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC976A-A LT3476EUHF Demo Board is a quad high power LED driver designed for consumer electronics applications. It is capable of driving up to four LEDs in buck mode, providing a high level of efficiency and brightness. The board features a wide input voltage range of 4.5V to 60V, adjustable output current up to 1.5A, and a wide dimming range of 0.1% to 100%. It also includes a variety of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is easy to use and provides a reliable and cost-effective solution for driving high power LEDs in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    27V
  • Utilized IC / Part
    LT3476
  • Supplied Contents
    Board(s)
  • Outputs and Type
    4, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ