web counter

Linear Technology/Analog Devices DC980A/BDEMO BOARD LTC2970

Linear Technology/Analog Devices DC980A/B Reference Design 2
Linear Technology/Analog Devices DC980A/B Reference Design 1
Linear Technology/Analog Devices DC980A/B Reference Design 2
Linear Technology/Analog Devices DC980A/B Reference Design 1
Linear Technology/Analog Devices DC980A/B Reference Design 1
Linear Technology/Analog Devices DC980A/B Reference Design 2

Applications:

Measurement and Monitoring >

Power Monitoring

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Analog Devices DC980A-B, DC980A/B, DC980A and DC980B Demo Boards are designed to demonstrate the capabilities of the LTC2970 Dual Power Supply Monitor and Margining Controller with LTC3828 Dual DC/DC Supply, Power Management IC. These boards feature two independent power supplies, each with its own LTC2970 and LTC3828 ICs. The LTC2970 monitors and margines the power supply voltages, while the LTC3828 provides a dual DC/DC supply for the LTC2970. The boards also feature a variety of connectors and jumpers for easy connection to external components. The boards are ideal for evaluating the performance of the LTC2970 and LTC3828 ICs in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    LTC2970
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining