web counter

Maxim Integrated 71M6515H-DBData Conversion IC Development Tools 71M6515H Demo Brd

Maxim Integrated 71M6515H-DB Reference Design 4
Maxim Integrated 71M6515H-DB Reference Design 1
Maxim Integrated 71M6515H-DB Reference Design 2
Maxim Integrated 71M6515H-DB Reference Design 3
Maxim Integrated 71M6515H-DB Reference Design 4
Maxim Integrated 71M6515H-DB Reference Design 1
Maxim Integrated 71M6515H-DB Reference Design 1
Maxim Integrated 71M6515H-DB Reference Design 2
Maxim Integrated 71M6515H-DB Reference Design 3
Maxim Integrated 71M6515H-DB Reference Design 4

Applications:

Measurement and Monitoring >

Power Meter

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Maxim Integrated 71M6515H-DB is a demo board for the 71M6515 Power Meter, designed for industrial automation and control applications. It features a wide range of features, including a high-accuracy power measurement system, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and interfaces, allowing for easy integration into existing systems. The board is designed to be used in a variety of industrial applications, such as motor control, power monitoring, and energy management. The board is also designed to be used in a variety of industrial automation and control applications, such as process control, machine control, and energy management.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2005
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Data Bus Width
    8b
  • Utilized IC / Part
    71M6515H
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER CONTROLLER SOT23-50BUY