Share
Maxim Integrated DS1086LPMB1#Other Development Tools MICRO MGR. NO FRESH 5% SOIC
Description
The Maxim Integrated DS1086LPMB1-LPMB1# is a peripheral module for the DS1086L 3.3V Spread-Spectrum EconOscillator. This module is designed to provide a low-cost, low-power solution for computers and peripherals. It features a spread-spectrum clock output, which reduces EMI and improves system performance. The module also includes an on-board voltage regulator, which allows for a wide range of input voltages. Additionally, the module is RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances Directive.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- Package / CaseModule
- PackagingBulk
- SeriesEconOscillator™
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceI2C
- Utilized IC / PartDS1086L
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
- DS1086LPMB1
- Pmod Devices Selection Guide
- Enhance Your Design Brochure
- DS1086 Frequency Calculator and Frequency Calculation Algorithm
- Using the DS1086 as a Microcontroller Clock to Reduce EMI
- Analog Essentials Getting Started Guide for LX9 and Nexys3
- Analog Essentials Getting Started Guide for Zedboard
- Maxim-Integrated-company-65.pdf
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | LED DRVR 1-CH PWM 0.03A 2-Pin SMB T/R | 25998 | RFQ | |
| ON Semiconductor | IC LED DRIVER 50MA 120V 15% SMB2 | 0 | RFQ |


Product
Brand
Articles
Tools