web counter

Maxim Integrated DS28E17K#EVAL KIT FOR DS28E17

Maxim Integrated DS28E17K# Reference Design 5
Maxim Integrated DS28E17K# Reference Design 1
Maxim Integrated DS28E17K# Reference Design 2
Maxim Integrated DS28E17K# Reference Design 3
Maxim Integrated DS28E17K# Reference Design 4
Maxim Integrated DS28E17K# Reference Design 5
Maxim Integrated DS28E17K# Reference Design 1
Maxim Integrated DS28E17K# Reference Design 1
Maxim Integrated DS28E17K# Reference Design 2
Maxim Integrated DS28E17K# Reference Design 3
Maxim Integrated DS28E17K# Reference Design 4
Maxim Integrated DS28E17K# Reference Design 5

Applications:

Data Storage >

EEPROM Memory

End Products:

Power ManagementSensorsDAC DriverDisplaysADC Driver

ECAD Model:

Description

The Maxim Integrated DS28E17K-K# and DS28E17K# Evaluation Systems for the DS28E17 1-Wire-to-I2C Master Bridge Power Management IC are designed to provide a comprehensive platform for evaluating the features and performance of the DS28E17. The evaluation system includes a DS28E17K-K# or DS28E17K# IC, a USB-to-I2C interface board, and a software package that provides a graphical user interface (GUI) for configuring and testing the IC. The evaluation system also includes a set of example programs that demonstrate the features of the IC. The DS28E17K-K# and DS28E17K# Evaluation Systems provide a complete solution for evaluating the performance of the DS28E17 1-Wire-to-I2C Master Bridge Power Management IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    DS28E17K
  • Function
    1-Wire to I2C
  • Utilized IC / Part
    DS28E17
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 12.0000MHZ 10PF SMD25BUY
Maxim Integrated0RFQ
Maxim IntegratedLDO Regulator Pos 3.3V 0.15A 5-Pin SC-70 Tube0RFQ