web counter

Maxim Integrated INTF3000+WIRELESS MODULE USED IN CONJUCTI

Maxim Integrated INTF3000+ Reference Design 2
Maxim Integrated INTF3000+ Reference Design 1
Maxim Integrated INTF3000+ Reference Design 2
Maxim Integrated INTF3000+ Reference Design 1
Maxim Integrated INTF3000+ Reference Design 1
Maxim Integrated INTF3000+ Reference Design 2

Applications:

Interface >

USB-to-SPI Interface

End Products:

Computers and PeripheralsUSB Interfaces

ECAD Model:

Description

The Maxim Integrated INTF3000+ Interface Board is a versatile and powerful tool for connecting EV kits to a computer or peripheral device via a single- or dual-band 802.11a/b/g world-band transceiver. It provides a SPI/Parallel to USB interface, allowing for easy and reliable communication between the EV kit and the computer or peripheral device. The board is designed to be used with a variety of EV kits, and is capable of supporting multiple protocols, including SPI, I2C, UART, and CAN. It also features a built-in antenna, allowing for extended range and improved signal strength. The INTF3000+ is a great choice for anyone looking to connect their EV kit to a computer or peripheral device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    INTF300
  • Accessory Type
    Interface Board
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyCurrent Monitor 5-Pin SOT-236000BUY
Microchip TechnologyIC LED DRIVER CTRLR DIM 16SOIC0BUY