web counter

Maxim Integrated MAX13253EVKIT#EVAL KIT FOR MAX13253

Maxim Integrated MAX13253EVKIT# Reference Design 1
Maxim Integrated MAX13253EVKIT# Reference Design 1
Maxim Integrated MAX13253EVKIT# Reference Design 1
Maxim Integrated MAX13253EVKIT# Reference Design 1

Applications:

Measurement and Monitoring >

Power Management

End Products:

Communications and TelecomIsolated Analog Front EndsIndustrial FieldbusesPower MeterUSB Power ManagementMedical Equipments

ECAD Model:

Description

The MAX13253EVKIT-EVKIT# is an evaluation kit for the MAX13253 1A Spread-Spectrum Push-Pull Transformer Driver for Isolated Power Supplies, Communications and Telecom Applications. This kit includes a MAX13253 evaluation board, a MAX13253 evaluation board user guide, and a MAX13253 data sheet. The MAX13253 is a high-efficiency, low-noise, spread-spectrum push-pull transformer driver for isolated power supplies, communications, and telecom applications. It features a wide input voltage range of 4.5V to 18V, a wide output voltage range of 0.5V to 18V, and a maximum output current of 1A. The MAX13253 also features a spread-spectrum modulation frequency of up to 1MHz, allowing for improved EMI performance. The evaluation board also includes a USB-to-I2C interface for easy programming and debugging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Transformer Driver
  • Utilized IC / Part
    MAX13253
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLVDS Serializer 0.45V 48-Pin TQFN EP0RFQ