web counter

Maxim Integrated MAX13325EVKIT+Evaluation Kit With Fully Differential Inputs And Outputs

Maxim Integrated MAX13325EVKIT+ Reference Design 2
Maxim Integrated MAX13325EVKIT+ Reference Design 1
Maxim Integrated MAX13325EVKIT+ Reference Design 2
Maxim Integrated MAX13325EVKIT+ Reference Design 1
Maxim Integrated MAX13325EVKIT+ Reference Design 1
Maxim Integrated MAX13325EVKIT+ Reference Design 2

Applications:

Audio >

Audio Interfaces

End Products:

AudioAudio AmplifierRear Seat Entertainment

ECAD Model:

Description

The MAX13325EVKIT+ Evaluation Kit is designed to evaluate the MAX13325 dual audio line driver and audio line receiver. The kit includes a MAX13325EVKIT+ board, a USB-to-I2C adapter, and a USB cable. The board features two MAX13325 devices, each with two audio line drivers and two audio line receivers. The board also includes a power supply, a headphone jack, and a microphone jack. The USB-to-I2C adapter allows the user to control the MAX13325 devices via an I2C interface. The USB cable connects the USB-to-I2C adapter to a computer for programming and control. The MAX13325EVKIT+ Evaluation Kit is ideal for evaluating the performance of the MAX13325 dual audio line driver and audio line receiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC ADC 12BIT SERIAL 8-SOIC3000BUY
Maxim IntegratedIC VREF SERIES 2.048V 8UMAX5000RFQ