web counter

Maxim Integrated MAX14626EVKIT#KIT EVAL FOR MAX14626

Maxim Integrated MAX14626EVKIT# Reference Design 3
Maxim Integrated MAX14626EVKIT# Reference Design 1
Maxim Integrated MAX14626EVKIT# Reference Design 2
Maxim Integrated MAX14626EVKIT# Reference Design 3
Maxim Integrated MAX14626EVKIT# Reference Design 1
Maxim Integrated MAX14626EVKIT# Reference Design 1
Maxim Integrated MAX14626EVKIT# Reference Design 2
Maxim Integrated MAX14626EVKIT# Reference Design 3

Applications:

Circuit Protection >

Electronic Breaker

End Products:

Instrumentation and MeasurementCurrent Loop

ECAD Model:

Description

The MAX14626EVKIT-EVKIT# is an evaluation kit for the MAX14626 High-Voltage Reverse-Input-Capable 4-20mA Current Loop Protector. This kit is designed to help engineers evaluate the performance of the MAX14626 in their instrumentation and measurement applications. The kit includes a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a MAX14626 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent
  • Utilized IC / Part
    MAX14626
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Reverse Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsALVC/VCX/A SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, TSSOP-4825RFQ