web counter

Maxim Integrated MAX14750EVKIT#MAXIM INTEGRATED PRODUCTS MAX14750EVKIT# WEARABLE CHARGE MANAGEMENT SOLUTIONNew

Maxim Integrated MAX14750EVKIT# Reference Design 2
Maxim Integrated MAX14750EVKIT# Reference Design 1
Maxim Integrated MAX14750EVKIT# Reference Design 2
Maxim Integrated MAX14750EVKIT# Reference Design 1
Maxim Integrated MAX14750EVKIT# Reference Design 1
Maxim Integrated MAX14750EVKIT# Reference Design 2

Applications:

Measurement and Monitoring >

Power Management

End Products:

Medical and HealthcareFitness Wearable DevicesPortable Medical Devices

ECAD Model:

Description

The MAX14750EVKIT-EVKIT# is an evaluation kit for the MAX14750 Power-Management Solution, designed for medical and healthcare applications. This kit provides a comprehensive set of components and features to help evaluate the MAX14750's performance and capabilities. It includes a MAX14750 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide range of power-management functions, including power-on reset, power-fail detection, and over-voltage protection. The USB-to-I2C interface board allows for easy communication with the MAX14750, while the power supply provides a stable power source for the evaluation board. This kit is ideal for evaluating the MAX14750's performance in medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX14750
  • Utilized IC / Part
    MAX14720, MAX14750
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining