web counter

Maxim Integrated MAX14819EVKIT#EV KIT IO-LINK FOR MAX14819

Maxim Integrated MAX14819EVKIT# Reference Design 5
Maxim Integrated MAX14819EVKIT# Reference Design 1
Maxim Integrated MAX14819EVKIT# Reference Design 2
Maxim Integrated MAX14819EVKIT# Reference Design 3
Maxim Integrated MAX14819EVKIT# Reference Design 4
Maxim Integrated MAX14819EVKIT# Reference Design 5
Maxim Integrated MAX14819EVKIT# Reference Design 1
Maxim Integrated MAX14819EVKIT# Reference Design 1
Maxim Integrated MAX14819EVKIT# Reference Design 2
Maxim Integrated MAX14819EVKIT# Reference Design 3
Maxim Integrated MAX14819EVKIT# Reference Design 4
Maxim Integrated MAX14819EVKIT# Reference Design 5

Applications:

Interface >

IO-Link Interface

End Products:

Communications and TelecomIO-Link GatewaysIO-Link Master Systems

ECAD Model:

Description

The MAX14819EVKIT-EVKIT# is an evaluation kit for the MAX14819 Dual IO-Link Master Transceiver with Integrated Framer and L+ Supply Controller. This communications and telecom IC is designed to provide a reliable and cost-effective solution for industrial automation applications. It features two IO-Link ports, a framer, and an L+ supply controller. The kit includes a MAX14819EVKIT# board, a USB cable, and a power supply. The board is designed to allow users to quickly evaluate the performance of the MAX14819 IC and to develop their own applications. It also includes a variety of connectors and jumpers to facilitate easy connection to external devices.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, IO-Link®
  • Utilized IC / Part
    MAX14819
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining