web counter

Maxim Integrated MAX14824EVKIT#Interface Development Tools MAX14824 EVAL KIT

Maxim Integrated MAX14824EVKIT# Reference Design 2
Maxim Integrated MAX14824EVKIT# Reference Design 1
Maxim Integrated MAX14824EVKIT# Reference Design 2
Maxim Integrated MAX14824EVKIT# Reference Design 1
Maxim Integrated MAX14824EVKIT# Reference Design 1
Maxim Integrated MAX14824EVKIT# Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomFieldbus - to - Ethernet Gateway

ECAD Model:

Description

The Maxim Integrated MAX14824EVKIT-EVKIT# is an evaluation kit for the MAX14824 RF Transceiver, a high-performance, low-power, single-chip transceiver for wireless communications. This evaluation kit provides a complete platform for evaluating the performance of the MAX14824 RF Transceiver, allowing users to quickly and easily evaluate the device's features and capabilities. The kit includes a MAX14824 RF Transceiver, a MAX14824 Evaluation Board, and a USB-to-UART Bridge. The evaluation board provides a convenient platform for testing the MAX14824 RF Transceiver, and the USB-to-UART Bridge allows users to easily connect the evaluation board to a PC for data transfer and control. The MAX14824EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX14824 RF Transceiver for wireless communications applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, IO-Link®
  • Interface
    USB
  • Max Supply Voltage
    24V
  • Min Supply Voltage
    5V
  • Operating Supply Current
    100mA
  • Min Input Voltage
    5V
  • Max Input Voltage
    24V
  • Utilized IC / Part
    MAX14824
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    IO and SPI Interface Terminals
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    Graphical User Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining