web counter

Maxim Integrated MAX14890EEVKIT#EVAL KIT INCR ENCODER RECEIVER

Maxim Integrated MAX14890EEVKIT# Reference Design 6
Maxim Integrated MAX14890EEVKIT# Reference Design 1
Maxim Integrated MAX14890EEVKIT# Reference Design 2
Maxim Integrated MAX14890EEVKIT# Reference Design 3
Maxim Integrated MAX14890EEVKIT# Reference Design 4
Maxim Integrated MAX14890EEVKIT# Reference Design 5
Maxim Integrated MAX14890EEVKIT# Reference Design 6
Maxim Integrated MAX14890EEVKIT# Reference Design 1
Maxim Integrated MAX14890EEVKIT# Reference Design 1
Maxim Integrated MAX14890EEVKIT# Reference Design 2
Maxim Integrated MAX14890EEVKIT# Reference Design 3
Maxim Integrated MAX14890EEVKIT# Reference Design 4
Maxim Integrated MAX14890EEVKIT# Reference Design 5
Maxim Integrated MAX14890EEVKIT# Reference Design 6

Applications:

Interface >

SPI interface

End Products:

SecurityPulse GeneratorsMotor ControlServo Motor ControlEncoder

ECAD Model:

Description

The Maxim Integrated MAX14890EEVKIT-EEVKIT# is an evaluation kit for the MAX14890E incremental encoder interface for RS-422, HTL, and TTL with digital inputs, security features, and SPI interface. This kit includes a MAX14890E evaluation board, a MAX14890E-KIT-TOOLS# software package, and a USB cable. The MAX14890E is a highly integrated, low-power, incremental encoder interface for RS-422, HTL, and TTL with digital inputs, security features, and SPI interface. It features a low-power, low-noise, high-speed, and low-cost design that is ideal for industrial and automotive applications. The MAX14890E also includes a wide range of features such as programmable input filters, programmable output drivers, and programmable security features. The evaluation board also includes a USB connector for easy connection to a PC for programming and debugging. The MAX14890E-KIT-TOOLS# software package provides a graphical user interface for programming and debugging the MAX14890E.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14890
  • Function
    Special Purpose
  • Utilized IC / Part
    MAX14890E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining