web counter

Maxim Integrated MAX14895EEVKIT#EVAL KIT MAX14895E (ENHANCED VGA

Maxim Integrated MAX14895EEVKIT# Reference Design 1
Maxim Integrated MAX14895EEVKIT# Reference Design 1
Maxim Integrated MAX14895EEVKIT# Reference Design 1
Maxim Integrated MAX14895EEVKIT# Reference Design 1

Applications:

Interface >

Level Translator

End Products:

Computers and PeripheralsGraphics CardNotebookDesktops and ServersLaptop

ECAD Model:

Description

The MAX14895EEVKIT-EEVKIT# is an evaluation kit for the MAX14895 Level Translator from Maxim Integrated. This kit is designed to help engineers evaluate the performance of the MAX14895 Level Translator, which is used to convert between different voltage levels in computers and peripherals. The kit includes a MAX14895EEVKIT# board, a USB cable, and a user guide. The board features a MAX14895 Level Translator, a USB-to-UART bridge, and a USB-to-I2C bridge. The kit also includes a set of jumpers and test points to help engineers evaluate the performance of the MAX14895 Level Translator. The user guide provides detailed instructions on how to use the kit and how to evaluate the performance of the MAX14895 Level Translator.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining