web counter

Maxim Integrated MAX14950EVKIT+EVAL KIT MAX14950 (QUAD PCI EXPR

Maxim Integrated MAX14950EVKIT+ Reference Design 1
Maxim Integrated MAX14950EVKIT+ Reference Design 1
Maxim Integrated MAX14950EVKIT+ Reference Design 1
Maxim Integrated MAX14950EVKIT+ Reference Design 1

Applications:

Wired Communication >

Equalizer

End Products:

Computers and PeripheralsTest EquipmentGraphics CardStorage Area NetworkEthernet Router and Ethernet SwitchDesktops and ServersIndustrial

ECAD Model:

Description

The Maxim Integrated MAX14950EVKIT+ Evaluation Board is designed to evaluate the MAX14950 quad PCI Express (PCIe) equalizer/redriver. This board is ideal for testing and evaluating the performance of the MAX14950 in a variety of applications, such as high-speed data transmission, storage, and networking. The board features four independent channels, each with a differential input and output, and a wide range of adjustable settings for optimizing signal integrity. The board also includes a USB-to-I2C interface for easy configuration and monitoring of the MAX14950. The MAX14950EVKIT+ is an ideal solution for testing and evaluating the performance of the MAX14950 in a variety of computer and peripheral applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Spread Spectrum Silicon Oscillator - 0.005MHz to 20MHz CMOS 10-Pin MSOP T/R0RFQ