Maxim Integrated MAX15501EVKIT+KIT EVAL FOR MAX15501
The Maxim Integrated MAX15501EVKIT+ Evaluation Board is a comprehensive evaluation platform for the MAX15501 Clock Synthesizer for Factory Automation, Industrial Ethernet, and Automotive Applications. This evaluation board provides a complete solution for evaluating the MAX15501 Clock Synthesizer, allowing users to quickly and easily evaluate the device's features and performance. The board includes a wide range of features, including a high-performance clock synthesizer, a wide range of clock outputs, and a variety of test points for easy debugging. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and monitor its performance. The MAX15501EVKIT+ Evaluation Board is an ideal solution for evaluating the MAX15501 Clock Synthesizer for Factory Automation, Industrial Ethernet, and Automotive Applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionSensor Signal Conditioner
- InterfaceUSB
- Max Supply Voltage32.5V
- Min Supply Voltage15V
- Operating Supply Current24mA
- Min Input Voltage15V
- Max Input Voltage32.5V
- Utilized IC / PartMAX15501
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- EmbeddedNo
- Secondary AttributesSPI Interface
- Height30mm
- Length297mm
- Width210mm
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY |


Product
Brand
Articles
Tools