web counter

Maxim Integrated MAX17561EVKIT#EVAL KIT MAX14739

Maxim Integrated MAX17561EVKIT# Reference Design 1
Maxim Integrated MAX17561EVKIT# Reference Design 1
Maxim Integrated MAX17561EVKIT# Reference Design 1
Maxim Integrated MAX17561EVKIT# Reference Design 1

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementConsumer ElectronicsIndustrial EquipmentsMilitary EquipmentsBattery-Powered Applications

ECAD Model:

Description

The MAX17561EVKIT-EVKIT# is an evaluation kit for the MAX17562 adjustable overvoltage and overcurrent protectors with high accuracy, power management ICs. This kit includes a MAX17561EVKIT# board, a MAX17562 IC, and a USB cable. The MAX17561EVKIT# board is designed to evaluate the MAX17562 IC and its features, such as adjustable overvoltage and overcurrent protection, high accuracy, and power management. The board also includes a USB port for easy connection to a PC, allowing users to quickly and easily configure the MAX17562 IC. The MAX17561EVKIT# is an ideal tool for evaluating the MAX17562 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage
  • Utilized IC / Part
    MAX17561
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining