web counter

Maxim Integrated MAX1968EVKITEvaluation Kit Is A Fully Assembled And Tested PC Board That Implements A Switch Mode Driver For A Peltier Thermoelectric Cooler

Maxim Integrated MAX1968EVKIT Reference Design 2
Maxim Integrated MAX1968EVKIT Reference Design 1
Maxim Integrated MAX1968EVKIT Reference Design 2
Maxim Integrated MAX1968EVKIT Reference Design 1
Maxim Integrated MAX1968EVKIT Reference Design 1
Maxim Integrated MAX1968EVKIT Reference Design 2

Applications:

Power Drivers >

Contactor Power Driver

End Products:

Instrumentation and MeasurementOptical Networking: Video over FiberAutomatic Test EquipmentOptical NetworkingDWDM Laser

ECAD Model:

Description

The MAX1968EVKIT Evaluation Board from Maxim Integrated is designed to evaluate the MAX1968 Contactor Power Driver for Optical Networking, Video over Fiber, Instrumentation and Measurement applications. This evaluation board features a wide range of features, including a high-voltage power supply, a low-voltage power supply, a high-voltage contactor, a low-voltage contactor, a high-voltage relay, a low-voltage relay, and a MAX1968 Contactor Power Driver. The board also includes a variety of test points and connectors for easy evaluation and testing. The MAX1968EVKIT Evaluation Board is an ideal solution for evaluating the MAX1968 Contactor Power Driver for Optical Networking, Video over Fiber, Instrumentation and Measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current
    3A
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC OPAMP GP 10MHZ RRO 8SOIC55BUY
Maxim IntegratedIC OPAMP GP 1 CIRCUIT 8SOIC4000RFQ