web counter

Maxim Integrated MAX20326EVKIT#EVKIT FOR DUAL PRECISION BUS ACC

Maxim Integrated MAX20326EVKIT# Reference Design 2
Maxim Integrated MAX20326EVKIT# Reference Design 1
Maxim Integrated MAX20326EVKIT# Reference Design 2
Maxim Integrated MAX20326EVKIT# Reference Design 1
Maxim Integrated MAX20326EVKIT# Reference Design 1
Maxim Integrated MAX20326EVKIT# Reference Design 2

Applications:

Interface >

I2C interface

End Products:

Communications and TelecomFieldbus Interfaces

ECAD Model:

Description

The MAX20326EVKIT-EVKIT# is an evaluation kit for the MAX20326 Dual Precision Bus Accelerator, Communications and Telecom Interface IC. This kit provides a complete platform for evaluating the features and performance of the MAX20326 IC. It includes a MAX20326 evaluation board, a USB-to-UART bridge, and a USB cable. The evaluation board features two precision bus accelerators, two communications interfaces, and two telecom interfaces. The USB-to-UART bridge allows for easy connection to a PC for programming and debugging. The USB cable provides power to the board and allows for communication with the PC. The kit also includes a comprehensive user guide and software examples to help users get started quickly.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Accelerator
  • Utilized IC / Part
    MAX20326
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining