web counter

Maxim Integrated MAX20345EVKIT#EVKIT FOR PMIC WITH ULTRA LOW IQ

Maxim Integrated MAX20345EVKIT# Reference Design 1
Maxim Integrated MAX20345EVKIT# Reference Design 1
Maxim Integrated MAX20345EVKIT# Reference Design 1
Maxim Integrated MAX20345EVKIT# Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Communications and TelecomWearable ElectronicsIoT Applications

ECAD Model:

Description

The MAX20345EVKIT-EVKIT# is an evaluation kit for the MAX20345 PMIC with Ultra-Low IQ Voltage Regulator, Buck-Boost for Optical Sensing and Charger for Small Lithium Ion Systems, Communications and Telecom Applications. This kit includes a MAX20345 PMIC, a MAX20345EVKIT# board, and a USB cable. The MAX20345 PMIC is a highly integrated power management IC that provides a complete power solution for small lithium ion systems, communications and telecom applications. It features an ultra-low IQ voltage regulator, buck-boost for optical sensing, and a charger for small lithium ion systems. The MAX20345EVKIT# board provides a platform for evaluating the MAX20345 PMIC and its features. It includes a USB port for programming and debugging, as well as a variety of test points and connectors for connecting external components. The USB cable allows for easy connection to a PC for programming and debugging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MAX20345
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining