web counter

Maxim Integrated MAX2112EVKIT+KIT EVAL FOR MAX2112

Maxim Integrated MAX2112EVKIT+ Reference Design 3
Maxim Integrated MAX2112EVKIT+ Reference Design 1
Maxim Integrated MAX2112EVKIT+ Reference Design 2
Maxim Integrated MAX2112EVKIT+ Reference Design 3
Maxim Integrated MAX2112EVKIT+ Reference Design 1
Maxim Integrated MAX2112EVKIT+ Reference Design 1
Maxim Integrated MAX2112EVKIT+ Reference Design 2
Maxim Integrated MAX2112EVKIT+ Reference Design 3

Applications:

Wireless Communication >

Digital Radio Tuner

End Products:

Consumer ElectronicsSatellite DBS Tuner

ECAD Model:

Description

The Maxim Integrated MAX2112EVKIT+ Evaluation Kit simplifies the testing and evaluation of the MAX2112 IC direct-conversion tuner for consumer electronics and RF tuners. This kit includes a MAX2112 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board is designed to provide a complete evaluation platform for the MAX2112 IC, allowing users to quickly and easily evaluate the performance of the IC. The USB-to-I2C interface board provides a convenient way to control the MAX2112 IC via a PC, and the USB cable allows for easy connection to the PC. The MAX2112EVKIT+ Evaluation Kit is an ideal solution for quickly and easily evaluating the performance of the MAX2112 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Tuner
  • Frequency
    925MHz~2.175GHz
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C
  • Max Supply Voltage
    3.465V
  • Min Supply Voltage
    3.135V
  • Min Input Voltage
    3.135V
  • Max Input Voltage
    3.465V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining