web counter

Maxim Integrated MAX2204EVKIT+KIT EVAL FOR MAX2204

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Communications and TelecomBroadband Access

ECAD Model:

Description

The Maxim Integrated MAX2204EVKIT-EVKIT+ is an evaluation board for the MAX2204 RF Power Detector. This board is designed to help engineers evaluate the performance of the MAX2204 in a variety of applications, including communications and telecom. The board features a wide range of components, including a power detector, a power amplifier, a low-noise amplifier, and a voltage regulator. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide accurate and reliable measurements of RF power levels, allowing engineers to quickly and easily evaluate the performance of the MAX2204.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    450MHz~2.5GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
0 Similar Products Remaining