web counter

Maxim Integrated MAX2248EVKIT#EVAL KIT MAX2248

Maxim Integrated MAX2248EVKIT# Reference Design 4
Maxim Integrated MAX2248EVKIT# Reference Design 1
Maxim Integrated MAX2248EVKIT# Reference Design 2
Maxim Integrated MAX2248EVKIT# Reference Design 3
Maxim Integrated MAX2248EVKIT# Reference Design 4
Maxim Integrated MAX2248EVKIT# Reference Design 1
Maxim Integrated MAX2248EVKIT# Reference Design 1
Maxim Integrated MAX2248EVKIT# Reference Design 2
Maxim Integrated MAX2248EVKIT# Reference Design 3
Maxim Integrated MAX2248EVKIT# Reference Design 4

Applications:

Wireless Communication >

RF Amplifier

End Products:

Consumer ElectronicsCordless PhoneWireless Headset

ECAD Model:

Description

The MAX2248EVKIT-EVKIT# is an evaluation kit for the MAX2248 1.9GHz power amplifier, designed for consumer electronics applications. This kit includes a MAX2248 evaluation board, a power supply, and a set of SMA cables for connecting the board to external components. The board features a wide range of test points and adjustable components, allowing users to evaluate the performance of the MAX2248 in various configurations. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the board and interpret the results. With the MAX2248EVKIT-EVKIT#, engineers can quickly and easily evaluate the performance of the MAX2248 power amplifier for their consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    1.88GHz~1.93GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ