web counter

Maxim Integrated MAX258EVKIT#EVAL KIT FOR MAX258

Maxim Integrated MAX258EVKIT# Reference Design 2
Maxim Integrated MAX258EVKIT# Reference Design 1
Maxim Integrated MAX258EVKIT# Reference Design 2
Maxim Integrated MAX258EVKIT# Reference Design 1
Maxim Integrated MAX258EVKIT# Reference Design 1
Maxim Integrated MAX258EVKIT# Reference Design 2

Applications:

Power Drivers >

Transformer Power Driver

End Products:

Communications and TelecomIsolated Analog Front EndsIndustrial FieldbusesPower MeterMedical Equipments

ECAD Model:

Description

The MAX258EVKIT-EVKIT# is an evaluation kit for the MAX258 500mA Push-Pull Transformer Driver for Isolated Power Supplies, Communications and Telecom Applications. This kit includes a MAX258 evaluation board, a MAX258 transformer driver IC, and a MAX258 transformer. The MAX258 is a high-efficiency, low-cost, push-pull transformer driver designed for isolated power supplies, communications, and telecom applications. It features a wide operating voltage range of 4.5V to 18V, a high-efficiency current-mode control, and a low-power shutdown mode. The MAX258EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX258 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Transformer Driver
  • Utilized IC / Part
    MAX258
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ