web counter

Maxim Integrated MAX2634EVKIT+KIT EVAL FOR MAX2634 AUTO AMP

Maxim Integrated MAX2634EVKIT+ Reference Design 4
Maxim Integrated MAX2634EVKIT+ Reference Design 1
Maxim Integrated MAX2634EVKIT+ Reference Design 2
Maxim Integrated MAX2634EVKIT+ Reference Design 3
Maxim Integrated MAX2634EVKIT+ Reference Design 4
Maxim Integrated MAX2634EVKIT+ Reference Design 1
Maxim Integrated MAX2634EVKIT+ Reference Design 1
Maxim Integrated MAX2634EVKIT+ Reference Design 2
Maxim Integrated MAX2634EVKIT+ Reference Design 3
Maxim Integrated MAX2634EVKIT+ Reference Design 4

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsSecurityTelemetry ReceiversRemote Keyless EntryGarage Door OpenerTire Pressure Monitoring System

ECAD Model:

Description

The MAX2634EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2634 315MHz/433MHz Low-Noise Amplifier for Automotive RKE, Consumer Electronics, and Industrial Applications. This kit includes a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    315MHz~433MHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining