web counter

Maxim Integrated MAX2659EVKIT+KIT EVAL FOR MAX2659 LNA

Maxim Integrated MAX2659EVKIT+ Reference Design 1
Maxim Integrated MAX2659EVKIT+ Reference Design 1
Maxim Integrated MAX2659EVKIT+ Reference Design 1
Maxim Integrated MAX2659EVKIT+ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Consumer ElectronicsNotebookMilitary and Avionics ImagingNavigation SystemGPS NavigationLaptopCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX2659EVKIT+ is an evaluation board for the MAX2659, a 1575.42 MHz RF amplifier designed for consumer electronics applications. This board provides a platform for testing and evaluating the performance of the MAX2659 in a variety of applications. It includes a wide range of features, such as a power supply, a signal generator, and a spectrum analyzer, to help users evaluate the performance of the MAX2659. The board also includes a variety of connectors and jumpers to facilitate easy connection to external components. The MAX2659EVKIT+ is an ideal tool for engineers and designers looking to evaluate the performance of the MAX2659 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    1575.42MHz
  • Operating Supply Voltage
    3.3V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Maxim Integrated0RFQ