Maxim Integrated MAX2837EVKIT+KIT EVAL FOR MAX2837
The MAX2837EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2837 2300 to 2700MHz, 802.11b/g RF Transceiver for WiMAX/Wireless Broadband, Wireless LAN, and Bluetooth Applications. This evaluation kit includes a MAX2837EVKIT+ board, a MAX2837EVKIT+ daughter board, and a MAX2837EVKIT+ USB cable. The MAX2837EVKIT+ board features a MAX2837 transceiver, a MAX2837 power amplifier, a MAX2837 low-noise amplifier, and a MAX2837 power detector. The MAX2837EVKIT+ daughter board includes a MAX2837 power detector, a MAX2837 low-noise amplifier, and a MAX2837 power amplifier. The MAX2837EVKIT+ USB cable allows for easy connection to a PC for programming and debugging. The MAX2837EVKIT+ Evaluation Kit is ideal for evaluating the performance of the MAX2837 transceiver in WiMAX/Wireless Broadband, Wireless LAN, and Bluetooth applications.
- TypeParameter
- Factory Lead Time16 Weeks
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; 802.16 (WiMAX™)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency2.3GHz~2.7GHz
- Operating Supply Voltage5V
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices Inc. | ANALOG DEVICES AD8139ARDZ Differential Amplifier, ADC Driver, 1 Amplifiers, 500 V, 1.001 dB, 440 MHz, -40 C, 125 C | 66 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8139ACPZ-R2 Differential Amplifier, ADC Driver, 1 Amplifiers, 500 V, 1.001 dB, 410 MHz, -40 C, 125 C | 172 | RFQ | |
| Analog Devices Inc. | SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R | 3000 | RFQ | |
| Analog Devices | Ultra-Low-Noise, High PSRR, Low-Dropout, 120mA Linear Regulators | 0 | RFQ | |
| Analog Devices Inc. | SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R | 88 | RFQ | |
| Analog Devices Inc. | IC OPAMP DIFF 410MHZ RRO 8LFCSP | 5 | RFQ | |
| Analog Devices Inc. | IC OPAMP DIFF 410MHZ RRO 8LFCSP | 5000 | RFQ |


Product
Brand
Articles
Tools