web counter

Maxim Integrated MAX30034EVKIT#EVAL BOARD FOR MAX30034

Maxim Integrated MAX30034EVKIT# Reference Design 3
Maxim Integrated MAX30034EVKIT# Reference Design 1
Maxim Integrated MAX30034EVKIT# Reference Design 2
Maxim Integrated MAX30034EVKIT# Reference Design 3
Maxim Integrated MAX30034EVKIT# Reference Design 1
Maxim Integrated MAX30034EVKIT# Reference Design 1
Maxim Integrated MAX30034EVKIT# Reference Design 2
Maxim Integrated MAX30034EVKIT# Reference Design 3

Applications:

Circuit Protection >

Circuit Protection

End Products:

Medical and HealthcareAutomatic External Defibrillator (AED)Fitness Wearable DevicesBroadband AccessPatient MonitoringProtection Equipment

ECAD Model:

Description

The MAX30034EVKIT-EVKIT# is an evaluation kit for the MAX30034 Defibrillation/Surge/ESD Protector, designed for medical and healthcare applications. This kit includes a MAX30034 evaluation board, a MAX30034 evaluation board with a MAX30034-Q1 device, and a MAX30034-Q1 device. The MAX30034-Q1 device is a low-capacitance, low-clamping-voltage, bidirectional ESD protection device that is designed to protect medical and healthcare systems from electrostatic discharge (ESD) and surge events. The evaluation board provides a convenient platform for evaluating the performance of the MAX30034-Q1 device. The kit also includes a USB cable, a power supply, and a user guide. This evaluation kit is ideal for evaluating the performance of the MAX30034-Q1 device in medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Electrostatic Discharge (ESD)
  • Utilized IC / Part
    MAX30034
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Defibrillation/Surge/ESD Protector
  • Embedded
    No
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining