web counter

Maxim Integrated MAX30205EVSYS#MAXIM INTEGRATED PRODUCTS MAX30205EVSYS# EVAL BOARD, TEMPERATURE SENSORNew

Maxim Integrated MAX30205EVSYS# Reference Design 3
Maxim Integrated MAX30205EVSYS# Reference Design 1
Maxim Integrated MAX30205EVSYS# Reference Design 2
Maxim Integrated MAX30205EVSYS# Reference Design 3
Maxim Integrated MAX30205EVSYS# Reference Design 1
Maxim Integrated MAX30205EVSYS# Reference Design 1
Maxim Integrated MAX30205EVSYS# Reference Design 2
Maxim Integrated MAX30205EVSYS# Reference Design 3

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Medical and HealthcareHealth Wellness & Fitness

ECAD Model:

Description

The MAX30205EVSYS-EVSYS# Evaluation Kit for the MAX30205 Human Body Temperature Sensor is designed for medical and healthcare applications. It includes the MAX30205 Human Body Temperature Sensor, a MAX32620FTHR microcontroller, and a MAX14690 power management IC. The evaluation kit provides a complete platform for evaluating the performance of the MAX30205 Human Body Temperature Sensor. The kit includes a USB-based GUI for easy configuration and data logging, as well as a set of example programs for quickly getting started. The MAX30205 Human Body Temperature Sensor is a low-power, high-accuracy temperature sensor that is designed for medical and healthcare applications. It features a wide temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a fast conversion time of 0.5 seconds. The MAX30205 is also capable of detecting temperature changes as small as 0.0625°C. The evaluation kit also includes a MAX32620FTHR microcontroller, which is a low-power, high-performance microcontroller with an ARM Cortex-M4F core. The MAX14690 power management IC provides a complete power solution for the evaluation kit, including power sequencing, power monitoring, and power management. The evaluation kit also includes a USB-based GUI for easy configuration and data logging, as well as a set of example programs for quickly getting started.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX30205
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining